Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1393215-9,
V23057B 6A102 |
Prices starting from US$13.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.60
|
94
in stock
|
Buy Now | |
Rapid Electronics
from US$16.63
|
701
in stock
|
Buy Now | |
Newark Electronics
from US$20.75
|
624
in stock
|
Buy Now | |
Chip One Stop
from US$20.50
|
624
in stock
|
Buy Now | |
element14
from US$13.99
|
355
in stock
|
Buy Now | |
Boersig
from US$16.73
|
34
in stock
|
Buy Now | |
Distrelec
from US$20.28
|
22
in stock
|
Buy Now | |
Avnet America
from US$17.16
|
-
|
Buy Now | |
RS Americas
from US$23.91
|
-
|
Buy Now | |
TTI Europe
from US$13.09
|
-
|
Buy Now | |
Sager
from US$24.23
|
-
|
Buy Now | |
Farnell
from US$19.79
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Class | 2 – 5A, 0 – 2A |
---|---|
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgNi0.15 |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 480mW |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 1200Ω |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
General Purpose Relays V23057B 6A102 KARTENRELAIS | Rapid Electronics |
General Purpose Relays V23057B 6A102 Kartenrelais |Amp Te Connectivity 7-1393215-9 | Newark Electronics |
POWER RELAY, 24VDC, SPST-NO, 5A, THT | element14 |
PCB Relay SPDT vert,5A 24Vdc,AgNi 0.15 | RS |
TE Connectivity - Schrack PCB Power Relay V23057 1NO 5A DC 24V 1.2kOhm | Distrelec |
Electromechanical Relay SPST-NO 15A 24VDC 1.2KOhm Through Hole | Avnet America |
Shrack, PCB Relay SPDT vert,5A 24Vdc, AgNi 0.15 | TE Connectivity 7-1393215-9 | RS Americas |
POWER RELAY 24V 8A 1NO THT | TTI Europe |
General Purpose Relays | Sager |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 7-1393215-9?
Additional datasheets, footprints and schematics for 7-1393215-9 are listed on our Part Details page. You can also find images and similar parts to 7-1393215-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393215-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393215-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393215-9 fall under?
The 7-1393215-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393215-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393215-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393215-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393215-9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, element14 and RS have stock available or on a lead time for 7-1393215-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393215-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1393215-9?
You can fill out our help required form which you can use to request a quote for 7-1393215-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.