Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-1393163-9,
CE0552-000, 7-1393163-9 |
Body Material | Polyphenylenether, Polyamide |
---|---|
Grounding Provision | Without |
For Use With | Multimode Relays |
Comment | Delay ON |
Accessory Type | Function Module |
Product Type | Accessory |
TE Connectivity - Schrack Function Module Suitable for MT Series Multimode Relays | Distrelec |
SCR7-1393163-9 | Avnet America |
Relay Sockets & Hardware RELAY SOCKET ACCESSORIES | Sager |
Where can I find additional details, specifications and documents for a 7-1393163-9?
Additional datasheets, footprints and schematics for 7-1393163-9 are listed on our Part Details page. You can also find images and similar parts to 7-1393163-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393163-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393163-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393163-9 fall under?
The 7-1393163-9 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 7-1393163-9 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393163-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393163-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393163-9 have stock available?
Authorised distributors including Distrelec, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 7-1393163-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393163-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1393163-9?
You can fill out our help required form which you can use to request a quote for 7-1393163-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.