Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-1393163-3,
CE0546-000, 7-1393163-3 |
Prices starting from US$115.18
Body Material | Polyphenylenether, Polyamide |
---|---|
Grounding Provision | Without |
For Use With | Multimode Relays |
Comment | Multi-Function |
Product Type | Accessory |
Accessory Type | Function Module |
TE Connectivity - Schrack Multifunction Module Suitable for MT Series Multimode Relays | Distrelec |
Mtmf0W00 |Amp Te Connectivity 7-1393163-3 | Newark Electronics |
SCR7-1393163-3 | Avnet America |
FUNCTION MODULE, MULTIMODE RELAY | Farnell |
Relay Sockets & Hardware Multifunction module | Sager |
Where can I find additional details, specifications and documents for a 7-1393163-3?
Additional datasheets, footprints and schematics for 7-1393163-3 are listed on our Part Details page. You can also find images and similar parts to 7-1393163-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393163-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393163-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393163-3 fall under?
The 7-1393163-3 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 7-1393163-3 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393163-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393163-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393163-3 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 7-1393163-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393163-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1393163-3?
You can fill out our help required form which you can use to request a quote for 7-1393163-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.