Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1SNA179209T2500,
7-1393161-3 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$1.43
|
12,339
in stock
|
Buy Now | |
Farnell
from US$1.68
|
6,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
105
in stock
|
Buy Now | |
Distrelec
from US$1.46
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
element14
from US$1.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Body Material | Polyamide |
---|---|
Grounding Provision | Without |
Pole Configuration | 1 |
Socket Type | Printed Circuit Board |
Mounting Type | Printed Circuit Board |
For Use With | Power Relays |
Product Type | Socket |
Accessory Type | Socket |
Relay Sockets&Hardware RELAY SOCKET PC MNT RT RY | Rapid Electronics |
RELAY SOCKET, 5POS, TH, SOLDER | Farnell |
RY78600,SOCKET,PCB,3.2MM | RS |
Socket | Transfer Multisort Elektronik |
TE Connectivity - Schrack Plug-in base grid 3.2 mm for printed circuit board, 12A, 400V, PCB Pins | Distrelec |
Ry78600 |Amp Te Connectivity 7-1393161-3 | Newark Electronics |
RELAY SOCKET, PCB RELAY, 5PIN | element14 |
Conn Relay Socket SKT 5 POS Solder ST Thru-Hole | Avnet America |
Relay Sockets & Hardware RELAY SOCKET PC MNT RT,RY RP | Sager |
Where can I find additional details, specifications and documents for a 7-1393161-3?
Additional datasheets, footprints and schematics for 7-1393161-3 are listed on our Part Details page. You can also find images and similar parts to 7-1393161-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393161-3 fall under?
The 7-1393161-3 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 7-1393161-3 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393161-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393161-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393161-3 have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 7-1393161-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393161-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1393161-3?
You can fill out our help required form which you can use to request a quote for 7-1393161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.