Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393122-8 |
Product Weight | 1.587oz, 45g |
---|---|
Terminal Type | Plug-In, Solder |
Contact Material | Ag |
Contact Current Rating (Max) | 2.5A |
Contact Current Class | 16A, 2 – 5A |
Contact Number of Poles | 4 |
Contact Plating Material | Gold |
Contact Arrangement | 4 Form C (CO) |
Product Length | 28.2mm, 1.111in |
Width Class (Mechanical) | 20 – 25mm |
Product Width | 21.8mm, .858in |
Product Height | 1.261in, 32.5mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 30 – 40mm |
Contact Limiting Short-Time Current | 2.5A |
Contact Limiting Breaking Current | 2.5A |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Contact Limiting Continuous Current | 2.5A |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Resistance | 2600Ω |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 2.5A |
Contact Switching Load (Min) | 50mA @ 12V |
Coil Voltage Rating | 48VDC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -45 – 70°C |
Electromechanical Relay 4PDT 5A 48VDC 2.6KOhm Socket | Avnet America |
Industrial Relays Relay 4PDT 3A 48VDC 2.6KOhm Socket | Sager |
Where can I find additional details, specifications and documents for a 7-1393122-8?
Additional datasheets, footprints and schematics for 7-1393122-8 are listed on our Part Details page. You can also find images and similar parts to 7-1393122-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393122-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393122-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393122-8 fall under?
The 7-1393122-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393122-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393122-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393122-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393122-8 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 7-1393122-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393122-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1393122-8?
You can fill out our help required form which you can use to request a quote for 7-1393122-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.