Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393117-9 |
Prices starting from US$15.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$22.65
|
314
in stock
|
Buy Now | |
Rapid Electronics
from US$34.62
|
314
in stock
|
Buy Now | |
Chip One Stop
from US$15.60
|
314
in stock
|
Buy Now | |
Distrelec
from US$30.35
|
314
in stock
|
Buy Now | |
Heilind Electronics
from US$21.90
|
169
in stock
|
Buy Now | |
Sager
from US$17.01
|
148
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.90
|
56
in stock
|
Buy Now | |
Powell Electronics
from US$20.68
|
32
in stock
|
Buy Now | |
element14
from US$40.83
|
28
in stock
|
Buy Now | |
Future Electronics
from US$17.47
|
-
|
Buy Now | |
Avnet America
from US$15.55
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Arrangement | 3 Form C (CO) |
Terminal Type | Quick Connect, Solder |
Contact Material | AgCdO |
Contact Current Class | 5 – 10A, 16A |
Contact Number of Poles | 3 |
Contact Current Rating (Max) | 10A |
Product Width | 1.405in, 35.7mm |
Height Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 38.9mm, 1.55in |
Length Class (Mechanical) | 35 – 40mm |
Product Height | 1.97in, 50mm |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Power Rating AC | 2.8VA |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Resistance | 72Ω |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 45°C |
Environmental Ambient Temperature (Max) | 113°F, 45°C |
General Purpose Relays 3P Pln Qc/Sldr 24Vac Rohs Compliant: Yes |Potter&brumfield Te Connectivity 7-1393117-9 | Newark Electronics |
General Purpose Relays 3P PLN QC/SLDR 24VAC | Rapid Electronics |
TE Connectivity KUP-14A15-24 KU Power/Signal Relay 3 For | Distrelec |
KUP-14A15-24=KU | Heilind Electronics |
POWER RELAY, 3PDT, 24VAC, 10A, SOCKET | element14 |
KUP Series 10 A 3PDT 24 VAC Socket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay 3PDT 10A 24VAC 72Ohm Socket | Avnet America |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 7-1393117-9?
Additional datasheets, footprints and schematics for 7-1393117-9 are listed on our Part Details page. You can also find images and similar parts to 7-1393117-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393117-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393117-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393117-9 fall under?
The 7-1393117-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393117-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393117-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393117-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393117-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 7-1393117-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393117-9 often in real-time on the comparison pages.
What if I can't find stock of 7-1393117-9?
You can fill out our help required form which you can use to request a quote for 7-1393117-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.