Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393116-8 |
Prices starting from US$21.13
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Rating (Max) | 15A |
Contact Number of Poles | 2 |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | Quick Connect, Solder |
Contact Material | AgCdO |
Contact Arrangement | 2 Form C (CO) |
Product Height | 35.7mm, 1.405in |
Product Length | 1.906in, 48.4mm |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.531in, 38.9mm |
Height Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 45 – 50mm |
Coil Voltage Rating | 24VDC |
Contact Limiting Breaking Current | 15A |
Contact Limiting Continuous Current | 15A |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Coil Power Rating DC | 1250mW |
Contact Voltage Rating | 277VAC |
Actuating System | DC |
Coil Resistance | 472Ω |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Short-Time Current | 15A |
Contact Limiting Making Current | 15A |
Insulation Initial Resistance | 100MΩ |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Relay Mounting Type | Panel Mount, Bracket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 55°C |
Environmental Category of Protection | RTI |
General Purpose Relays Kump-11D58-24=Ku |Amp Te Connectivity 7-1393116-8 | Newark Electronics |
General Purpose Relays KUMP-11D58-24=KU | Rapid Electronics |
TE Connectivity KUMP-11D58-24 KU Power/Signal Relay 2 Fo | Distrelec |
Electromechanical Relay DPDT 15A 24VDC 472Ohm Bracket Mount | Avnet America |
General Purpose Relays DPDT 15A 24VDC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1393116-8?
Additional datasheets, footprints and schematics for 7-1393116-8 are listed on our Part Details page. You can also find images and similar parts to 7-1393116-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393116-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393116-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393116-8 fall under?
The 7-1393116-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393116-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393116-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393116-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393116-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-1393116-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393116-8 often in real-time on the comparison pages.
What if I can't find stock of 7-1393116-8?
You can fill out our help required form which you can use to request a quote for 7-1393116-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.