Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393116-2 |
Prices starting from US$14.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.59
|
No stock
|
Buy Now | |
Heilind Electronics
from US$20.94
|
780
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.94
|
234
in stock
|
Buy Now | |
Newark Electronics
from US$23.62
|
-
|
Buy Now | |
Future Electronics
from US$18.54
|
-
|
Buy Now | |
Avnet America
from US$14.87
|
-
|
Buy Now | |
Avnet Asia
from US$19.36
|
-
|
Buy Now | |
Sager
from US$16.26
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Material | AgCdO |
Contact Current Class | 16A, 10 – 20A |
Contact Number of Poles | 2 |
Terminal Type | Quick Connect, Solder |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 15A |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 1.405in, 35.7mm |
Product Height | 50mm, 1.97in |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 40 – 50mm |
Product Length | 1.55in, 38.9mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Actuating System | DC |
Coil Resistance | 472Ω |
Contact Limiting Continuous Current | 15A |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1250mW |
Contact Limiting Breaking Current | 15A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Limiting Short-Time Current | 15A |
Coil Voltage Rating | 24VDC |
Contact Limiting Making Current | 15A |
Insulation Initial Resistance | 100MΩ |
Coil Special Features | UL Coil Insulation Class B |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 55°C |
Environmental Category of Protection | RTI |
KUMP-11D18-24=KU | Heilind Electronics |
General Purpose Relays Dp Pln Qc/Sldr 24Vdc |Amp Te Connectivity 7-1393116-2 | Newark Electronics |
KUMP Series 15 A DPDT 24 VDC Socket Mount General Purpose Power Relay | Future Electronics |
KUMP Series Panel Plug-In Relay DPDT 15A 24VDC 472Ohm Quick Connect Socket | Avnet America |
General Purpose Relays DP PLN QC/SLDR 24VDC | Sager |
Where can I find additional details, specifications and documents for a 7-1393116-2?
Additional datasheets, footprints and schematics for 7-1393116-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393116-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393116-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393116-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393116-2 fall under?
The 7-1393116-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393116-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393116-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393116-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393116-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 7-1393116-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393116-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393116-2?
You can fill out our help required form which you can use to request a quote for 7-1393116-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.