Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393114-7 |
Prices starting from US$16.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$24.29
|
2,011
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.29
|
670
in stock
|
Buy Now | |
Rapid Electronics
from US$24.96
|
658
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
658
in stock
|
Buy Now | |
Distrelec
from US$21.88
|
658
in stock
|
Buy Now | |
Newark Electronics
from US$29.43
|
-
|
Buy Now | |
Future Electronics
from US$19.19
|
-
|
Buy Now | |
Avnet America
from US$17.25
|
-
|
Buy Now | |
RS Americas
from US$29.40
|
-
|
Buy Now | |
element14
from US$22.80
|
-
|
Buy Now | |
TTI Europe
from US$16.15
|
-
|
Buy Now | |
Sager
from US$23.58
|
-
|
Buy Now |
Product Weight | 92g, 3.245oz |
---|---|
Terminal Type | Quick Connect, Solder |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgCdO |
Contact Current Rating (Max) | 20A |
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Product Length | 1.97in, 50mm |
Length Class (Mechanical) | 40 – 50mm |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 35.7mm, 1.405in |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 38.9mm, 1.531in |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 20A |
Coil Power Rating DC | 1200mW |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Contacts & Coil | 3750V, 3750Vrms |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Actuating System | DC |
Contact Limiting Continuous Current | 20A |
Contact Limiting Short-Time Current | 20A |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Adjacent Contacts | 3750Vrms |
Relay Mounting Type | Bracket, Panel Mount |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Ambient Temperature Class | 50 – 70°C |
KUHP-11D51-12 7-1393114-7 | Heilind Electronics |
General Purpose Relays DP 20A BRKT MT 12VDC | Rapid Electronics |
TE Connectivity KUHP-11D51-12 KU Power/Signal Relay 2 Fo | Distrelec |
General Purpose Relays Dp 20A Brkt Mt 12Vdc Rohs Compliant: Yes |Potter&brumfield Te Connectivity 7-1393114-7 | Newark Electronics |
KUHP Series 20 A DPDT 12 VDC Bracket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 20A 12VDC 120Ohm Bracket Mount | Avnet America |
Relay, General Purpose, Chassis Mount, DPDT, 12VDC, 20A, 240VAC, KUHP Series | TE Connectivity 7-1393114-7 | RS Americas |
POWER RELAY, DPDT, 12VDC, 20A, PANEL | element14 |
RELAY 12VDC 2FORMC DPDT-NO 20A | TTI Europe |
Where can I find additional details, specifications and documents for a 7-1393114-7?
Additional datasheets, footprints and schematics for 7-1393114-7 are listed on our Part Details page. You can also find images and similar parts to 7-1393114-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393114-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393114-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393114-7 fall under?
The 7-1393114-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393114-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393114-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393114-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393114-7 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 7-1393114-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393114-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1393114-7?
You can fill out our help required form which you can use to request a quote for 7-1393114-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.