Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393114-1 |
Prices starting from US$19.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.22
|
No stock
|
Buy Now | |
Sager
from US$21.67
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$35.72
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$40.09
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$28.30
|
18
in stock
|
Buy Now | |
RS Americas
from US$27.09
|
9
in stock
|
Buy Now | |
Future Electronics
from US$20.62
|
-
|
Buy Now | |
Avnet America
from US$19.18
|
-
|
Buy Now | |
TTI Europe
from US$21.01
|
-
|
Buy Now |
Product Weight | 3.245oz, 92g |
---|---|
Contact Material | AgCdO |
Contact Current Rating (Max) | 20A |
Terminal Type | Quick Connect, Solder |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Number of Poles | 2 |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 50mm, 1.97in |
Product Width | 1.531in, 38.9mm |
Product Height | 1.405in, 35.7mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 40 – 50mm |
Coil Power Rating Class | 2 – 3VA |
Coil Power Rating AC | 3VA |
Contact Limiting Making Current | 20A |
Contact Limiting Breaking Current | 20A |
Actuating System | AC |
Coil Voltage Rating | 240VAC |
Coil Resistance | 7200Ω |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Contacts & Coil | 3750V, 3750Vrms |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Continuous Current | 20A |
Contact Limiting Short-Time Current | 20A |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 3750Vrms |
Relay Mounting Type | Panel Mount, Bracket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 45°C, 113°F |
Operating Temperature Range | -45 – 45°C |
General Purpose Relays 20 AMP240VAC DPDT | Sager |
General Purpose Relays Kuhp-11A51-240=Ku |Amp Te Connectivity 7-1393114-1 | Newark Electronics |
General Purpose Relays KUHP-11A51-240=KU | Rapid Electronics |
Panel Mount Relay Quick Connect, DPDT, 240V, 20A, KUHP Series | TE Connectivity 7-1393114-1 | RS Americas |
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount | Future Electronics |
Electromechanical Relay DPDT 20A 240VAC 7.2KOhm Bracket Mount | Avnet America |
RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 7-1393114-1?
Additional datasheets, footprints and schematics for 7-1393114-1 are listed on our Part Details page. You can also find images and similar parts to 7-1393114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393114-1 fall under?
The 7-1393114-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393114-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393114-1 have stock available?
Authorised distributors including Sager, Newark Electronics, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 7-1393114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393114-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1393114-1?
You can fill out our help required form which you can use to request a quote for 7-1393114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.