7-1393030-7 Relays by TE Connectivity

SSRM SRS,DIN MOUNT 65A, 600V AC - AC I/P

Status: Active
Series: -
RoHS: Unknown
Aliases: 7-1393030-7
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$214.01

Distributor Stock
Logo for Newark
Newark
from US$265.03
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$222.83
-
Buy Now
Logo for Sager
Sager
from US$214.01
-
Buy Now

Specifications

Case Color Black
Product Weight 16.9oz, 479g
Output Switching Zero
Switch Arrangement 1 Form A (SPST-NO)
Contact Arrangement 1 Form A (SPST-NO)
Dimensions (L x W x H) (Approximate) 76.2 x 44.5 x 109.2mm, 3 x 1.75 x 4.3in
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Output Current Rating .25 – 65Arms
Input Voltage Typical 90VAC
Output Voltage Rating (AC Relays) 48 – 660Vrms
Output Current (Min) .25A
Output Voltage (Max) 660V
Input Voltage 90 – 140VAC
Relay Housing Style DIN Mount with Integral Heatsink
Coupling Optical
Relay Mounting Type DIN Rail
R-Switch & slimSSR Relays Yes
Output Type AC
Power Relay Type Solid State
Relay Termination Type Finger-Safe (IP20) Screw Clamps
Operating Temperature Range -40 – 80°C

Compatible Parts


Alternative Descriptions

Ssrm Srs,din Mount 65A, 600V Ac - Ac I/P |Amp Te Connectivity 7-1393030-7 | Newark Electronics
Relay SSR 15mA 140V AC-IN 65A 660V AC-OUT | Avnet America
Solid State Relays - Industrial Mount SPST-NO 90-140VAC 65A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7-1393030-7?

Additional datasheets, footprints and schematics for 7-1393030-7 are listed on our Part Details page. You can also find images and similar parts to 7-1393030-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7-1393030-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393030-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7-1393030-7 fall under?

The 7-1393030-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 7-1393030-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393030-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 7-1393030-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7-1393030-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 7-1393030-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7-1393030-7 often in real-time on the comparison pages.

What if I can't find stock of 7-1393030-7?

You can fill out our help required form which you can use to request a quote for 7-1393030-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay