Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393030-4 |
Prices starting from US$199.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$222.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$249.36
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$237.13
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$219.00
|
27
in stock
|
Buy Now | |
Distrelec
from US$219.73
|
27
in stock
|
Buy Now | |
Future Electronics
from US$265.31
|
-
|
Buy Now | |
Avnet America
from US$199.59
|
-
|
Buy Now | |
Sager
from US$218.95
|
-
|
Buy Now |
Case Color | Black |
---|---|
Product Weight | 16.9oz, 479g |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 3 x 1.75 x 4.3in, 76.2 x 5.1 x 12.5mm |
Output Voltage (Max) | 660V |
Output Current Rating | .25 – 65Arms |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Input Voltage Typical | 4VDC |
Input Voltage | 4 – 32VDC |
Output Current (Min) | .25A |
Output Voltage Rating (AC Relays) | 48 – 660Vrms |
Relay Housing Style | DIN Mount with Integral Heatsink |
Relay Mounting Type | DIN Rail |
Coupling | Optical |
R-Switch & slimSSR Relays | Yes |
Output Type | AC |
Power Relay Type | Solid State |
Relay Termination Type | Finger-Safe (IP20) Screw Clamps |
Operating Temperature Range | -40 – 80°C |
Ssr-Industrial Mt. Spst-No 4-32Vdc 65A Ss Relay |Amp Te Connectivity 7-1393030-4 | Newark Electronics |
SSR-Industrial Mt. SPST-NO 4-32VDC 65A SS RELAY | Rapid Electronics |
TE Connectivity SSRM SRS DIN MOUNT 65A 600V AC - DC I/P | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
DIN RAIL MOUNT, 65A, 600V AC - DC INPUT | Future Electronics |
Relay SSR 30mA 32V DC-IN 65A 660V AC-OUT | Avnet America |
Solid State Relays - Industrial Mount SPST-NO 4-32VDC 65A SS RELAY | Sager |
Where can I find additional details, specifications and documents for a 7-1393030-4?
Additional datasheets, footprints and schematics for 7-1393030-4 are listed on our Part Details page. You can also find images and similar parts to 7-1393030-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393030-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393030-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393030-4 fall under?
The 7-1393030-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393030-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393030-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393030-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393030-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1393030-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393030-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1393030-4?
You can fill out our help required form which you can use to request a quote for 7-1393030-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.