Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393028-5 |
Product Weight | 1.38oz, 35g |
---|---|
Case Color | Red |
Output Switching | Zero |
Contact Arrangement | 1 Form A (SPST-NO) |
Switch Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 43.1 x 15.2 x 31.7mm, 1.697 x .598 x 1.248in |
Input Voltage | 18 – 32VDC |
Output Current Rating | .01 – 3A |
Input Voltage Typical | 24VDC |
Output Voltage Rating (DC Relays) | 3 – 60VDC |
Output Voltage (Max) | 60V |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Current (Min) | .01A |
Relay Housing Style | Industry Standard |
Relay Mounting Type | Printed Circuit Board |
Coupling | Optical |
R-Switch & slimSSR Relays | No |
Output Type | DC |
Power Relay Type | Solid State |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules 24Vdc Input 3A 3-60Vdc Out Red |Amp Te Connectivity 7-1393028-5 | Newark Electronics |
Input/Output Modules 4-Pin | Avnet America |
I/O Modules 24VDC input 3A 3-60VDC out Red | Sager |
Where can I find additional details, specifications and documents for a 7-1393028-5?
Additional datasheets, footprints and schematics for 7-1393028-5 are listed on our Part Details page. You can also find images and similar parts to 7-1393028-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393028-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393028-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393028-5 fall under?
The 7-1393028-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393028-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393028-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393028-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393028-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, Sager and Farnell have stock available or on a lead time for 7-1393028-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393028-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1393028-5?
You can fill out our help required form which you can use to request a quote for 7-1393028-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.