Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1393028-2 |
Prices starting from US$19.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.64
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.41
|
341
in stock
|
Buy Now | |
Chip One Stop
from US$21.90
|
341
in stock
|
Buy Now | |
RS Americas
from US$32.68
|
4
in stock
|
Buy Now | |
Avnet America
from US$19.66
|
-
|
Buy Now | |
Avnet Asia
from US$23.14
|
-
|
Buy Now | |
Sager
from US$27.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 22.1g, .87oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.717 x .406 x 1.004in, 43.6 x 10.3 x 25.5mm |
Input Voltage | 3 – 15VDC |
Input Voltage Typical | 5VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Voltage Rating (AC Relays) | 24 – 280Vrms |
Output Current Rating | .05 – 5Arms |
Output Current (Min) | .05A |
Output Voltage (Max) | 280V |
Relay Housing Style | Slimline |
Relay Mounting Type | Printed Circuit Board |
Coupling | Optical |
R-Switch & slimSSR Relays | Yes |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules 3-15Vdc Input 5A 24-280Ac Out Blk |Amp Te Connectivity 7-1393028-2 | Newark Electronics |
Module, Control, Output, Digital, Circuit Board, 5A, 5VDC, PCB, OACM Series | TE Connectivity 7-1393028-2 | RS Americas |
Relay SSR 44mA 15V DC-IN 5(RMS)A 280(RMS)V AC-OUT 4-Pin Slim Line | Avnet America |
I/O Modules 3-15VDC Input 5A 24-280AC out Blk | Sager |
Where can I find additional details, specifications and documents for a 7-1393028-2?
Additional datasheets, footprints and schematics for 7-1393028-2 are listed on our Part Details page. You can also find images and similar parts to 7-1393028-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1393028-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1393028-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1393028-2 fall under?
The 7-1393028-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 7-1393028-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1393028-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1393028-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1393028-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and Avnet Asia have stock available or on a lead time for 7-1393028-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1393028-2 often in real-time on the comparison pages.
What if I can't find stock of 7-1393028-2?
You can fill out our help required form which you can use to request a quote for 7-1393028-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.