Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Polypropylene |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
For Use With | FASTON Terminals |
Comment | Bulk number 735075. |
Packaging Quantity | 50 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
SMP 0-0735075-0 Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 7-1377174-6 | Internal Number: 7-1377174-6 | TE Connectivity | TE Store |
Smp 0-0735075-0 |Amp Te Connectivity 7-1377174-6 | Newark Electronics |
Smp 0-0735075-0 | TE Connectivity 7-1377174-6 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377174-6?
Additional datasheets, footprints and schematics for 7-1377174-6 are listed on our Part Details page. You can also find images and similar parts to 7-1377174-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377174-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377174-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377174-6 fall under?
The 7-1377174-6 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-1377174-6 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377174-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377174-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377174-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 7-1377174-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377174-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1377174-6?
You can fill out our help required form which you can use to request a quote for 7-1377174-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.