Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 2.429g, .0856oz |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Overall Length | 27.508mm, 1.083in |
Tongue Thickness | .0393in, 1mm |
Stud Diameter | .171in, 4.34mm |
Wire Size | 3 – 6mm², 5180 – 13100CMA, 12 – 10AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 50 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
SMP 0-0035108-0 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 3 – 6 mm² Wire Size: 5180 – 13100 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 3 – 6 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 7-1377173-7 | Internal Number: 7-1377173-7 | TE Connectivity | TE Store |
Smp 0-0035108-0 |Amp Te Connectivity 7-1377173-7 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Bag | Avnet America |
Smp 0-0035108-0 | TE Connectivity 7-1377173-7 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377173-7?
Additional datasheets, footprints and schematics for 7-1377173-7 are listed on our Part Details page. You can also find images and similar parts to 7-1377173-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377173-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377173-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377173-7 fall under?
The 7-1377173-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-1377173-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377173-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377173-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377173-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 7-1377173-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377173-7 often in real-time on the comparison pages.
What if I can't find stock of 7-1377173-7?
You can fill out our help required form which you can use to request a quote for 7-1377173-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.