Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-7-1377173-6,
C79547-000 |
Weight per Piece | .046oz, 1.305g |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.078in, 27.38mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Stud Diameter | 8.33mm, .328in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Stud Size | M8, 5/16 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0328998-0 |Amp Te Connectivity 7-1377173-6 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Bag | Avnet America |
Smp 0-0328998-0 | TE Connectivity 7-1377173-6 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377173-6?
Additional datasheets, footprints and schematics for 7-1377173-6 are listed on our Part Details page. You can also find images and similar parts to 7-1377173-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377173-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377173-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377173-6 fall under?
The 7-1377173-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-1377173-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377173-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377173-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377173-6 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 7-1377173-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377173-6 often in real-time on the comparison pages.
What if I can't find stock of 7-1377173-6?
You can fill out our help required form which you can use to request a quote for 7-1377173-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.