Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.94
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .0527oz, 1.495g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.078in, 27.38mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Stud Size | M6 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals SMP 0-0321045-0 | Rapid Electronics |
TE Connectivity SMP 0-0321045-0 Terminals SMP 0-0321045- | Distrelec |
Terminals Smp 0-0321045-0 |Amp Te Connectivity 7-1377173-5 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Bag | Avnet America |
Smp 0-0321045-0 | TE Connectivity 7-1377173-5 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377173-5?
Additional datasheets, footprints and schematics for 7-1377173-5 are listed on our Part Details page. You can also find images and similar parts to 7-1377173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377173-5 fall under?
The 7-1377173-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-1377173-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377173-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 7-1377173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377173-5 often in real-time on the comparison pages.
What if I can't find stock of 7-1377173-5?
You can fill out our help required form which you can use to request a quote for 7-1377173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.