Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Weight per Piece | .922g, .0325oz |
---|---|
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 2050 – 5180CMA |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Overall Length | 21.94mm, .864in |
Tongue Thickness | .04in, 1.02mm |
Stud Diameter | .209in, 5.3mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Stud Size | M5 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals SMP 0-0130094-0 | Rapid Electronics |
TE Connectivity SMP 0-0130094-0 Terminals SMP 0-0130094- | Distrelec |
Smp 0-0130094-0 |Amp Te Connectivity 7-1377173-4 | Newark Electronics |
Ring Tongue Terminal 13-17AWG Tin Bag | Avnet America |
Smp 0-0130094-0 | TE Connectivity 7-1377173-4 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377173-4?
Additional datasheets, footprints and schematics for 7-1377173-4 are listed on our Part Details page. You can also find images and similar parts to 7-1377173-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377173-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377173-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377173-4 fall under?
The 7-1377173-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-1377173-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377173-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377173-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377173-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 7-1377173-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377173-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1377173-4?
You can fill out our help required form which you can use to request a quote for 7-1377173-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.