Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.114g, .0392oz |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .033in, .84mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Overall Length | 21.819mm, .859in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-041 |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0320565-0 |Amp Te Connectivity 7-1377173-3 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Bag | Avnet America |
Smp 0-0320565-0 | TE Connectivity 7-1377173-3 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377173-3?
Additional datasheets, footprints and schematics for 7-1377173-3 are listed on our Part Details page. You can also find images and similar parts to 7-1377173-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377173-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377173-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377173-3 fall under?
The 7-1377173-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-1377173-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377173-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377173-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377173-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Boersig have stock available or on a lead time for 7-1377173-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377173-3 often in real-time on the comparison pages.
What if I can't find stock of 7-1377173-3?
You can fill out our help required form which you can use to request a quote for 7-1377173-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.