Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
9,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.99
|
9,250
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
9,250
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
9,250
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 1.213g, .0427oz |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 1.078in, 27.38mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 6.73mm, .265in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Support Style | Insulation Support |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M6 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0031894-0 |Amp Te Connectivity 7-1377173-0 | Newark Electronics |
Terminals SMP 0-0031894-0 | Rapid Electronics |
TE Connectivity SMP 0-0031894-0 Terminals SMP 0-0031894- | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Smp 0-0031894-0 | TE Connectivity 7-1377173-0 | RS Americas |
Where can I find additional details, specifications and documents for a 7-1377173-0?
Additional datasheets, footprints and schematics for 7-1377173-0 are listed on our Part Details page. You can also find images and similar parts to 7-1377173-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1377173-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1377173-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1377173-0 fall under?
The 7-1377173-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 7-1377173-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1377173-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1377173-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1377173-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 7-1377173-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1377173-0 often in real-time on the comparison pages.
What if I can't find stock of 7-1377173-0?
You can fill out our help required form which you can use to request a quote for 7-1377173-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.