Product Range | - |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 17 Contacts, 17Contacts |
Rectangular Shell Size | 5 |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
Connector Type | Rectangular Power |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
Contact Termination | Clamp |
Contact Termination Type | Clamp |
No. of Rows | 2 Row, 2Rows |
Voltage Rating | 250V |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 20AWG |
INSERT, MALE, SPRING CLAMP, 16WAY | element14 |
Conn Heavy-Duty Rectangular M 16Signal/1Ground POS ST Panel Mount Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7-1103416-1?
Additional datasheets, footprints and schematics for 7-1103416-1 are listed on our Part Details page. You can also find images and similar parts to 7-1103416-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1103416-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1103416-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1103416-1 fall under?
The 7-1103416-1 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 7-1103416-1 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1103416-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1103416-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1103416-1 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 7-1103416-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1103416-1 often in real-time on the comparison pages.
What if I can't find stock of 7-1103416-1?
You can fill out our help required form which you can use to request a quote for 7-1103416-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.