Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.31
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$17.57
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$16.25
|
3
in stock
|
Buy Now | |
Avnet America
from US$12.86
|
-
|
Buy Now | |
RS Americas
from US$16.03
|
-
|
Buy Now | |
TE Store
from US$25.48
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 60 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Shrouded End Dimension | 1.68mm, .066in |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.4mm, .055in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Method | Tray |
Packaging Quantity | 24 |
実装方法 | Tray |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
100X100 Hdr 2X25P Vrt T/H Shrd |Amp Te Connectivity 7-103168-8 | Newark Electronics |
100X100 HDR 2X25P VRT T/H SHRD | Rapid Electronics |
TE Connectivity 60 MODII HDR DRST SHRD .100CL Headers & Wire Housings 100X100 HDR 2X25P VRT T/H SHRD | Distrelec |
Conn Shrouded Header HDR 60 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 60 Modii Hdr Drst Shrd .100Cl | TE Connectivity 7-103168-8 | RS Americas |
Special Order: 60 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 60 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 60 | PCB Header & Receptacle | Part Number: 7-103168-8 | Internal Number: 7-103168-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7-103168-8?
Additional datasheets, footprints and schematics for 7-103168-8 are listed on our Part Details page. You can also find images and similar parts to 7-103168-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-103168-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-103168-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-103168-8 fall under?
The 7-103168-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 7-103168-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-103168-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-103168-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-103168-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 7-103168-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-103168-8 often in real-time on the comparison pages.
What if I can't find stock of 7-103168-8?
You can fill out our help required form which you can use to request a quote for 7-103168-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.