Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$32.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.82
|
No stock
|
Buy Now | |
TE Store
from US$69.03
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$36.48
|
12
in stock
|
Buy Now | |
RS Americas
from US$38.72
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$37.42
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$52.87
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$60.10
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.48
|
4
in stock
|
Buy Now | |
Avnet America
from US$50.36
|
-
|
Buy Now | |
element14
from US$32.86
|
-
|
Buy Now |
Product Range | M Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Contact Termination | Quick Connect |
6VM2S=F8099 Filter Type: Power Entry Module Input Voltage Selection: Dual AC (Series/Parallel) Filter Switch Type: DPST Filter Shield Type: None Product Orientation: Vertical Power Entry Module Dual AC (Series/Parallel) DPST | Corcom M Series Multi-Function Inlet Fil | Part Number: 6VM2S | Internal Number: 3-6609128-1 | TE Connectivity | TE Store |
3-6609128-1 6VM2S=F8099 | Heilind Electronics |
Module, Power Entry, 6 A, 120 VAC, 50/60 Hz, Flange, Corcom M Series | TE Connectivity 6VM2S | RS Americas |
6Vm2S=F8099 |Corcom Te Connectivity 6VM2S | Newark Electronics |
AC Power Entry Modules 6A IEC-.110 FASTON UNFLTRD | Rapid Electronics |
Power Entry Module Unfiltered M 3 POS 250VAC 6A Switch/Fuse ST 1 Port | Avnet America |
POWER ENTRY MODULE, PLUG, 6A | element14 |
Where can I find additional details, specifications and documents for a 6VM2S?
Additional datasheets, footprints and schematics for 6VM2S are listed on our Part Details page. You can also find images and similar parts to 6VM2S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6VM2S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6VM2S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6VM2S fall under?
The 6VM2S is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6VM2S when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6VM2S you can contact the distributor directly for product support, shipping queries etc.
Is the 6VM2S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6VM2S have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Newark Electronics and Rapid Electronics have stock available or on a lead time for 6VM2S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6VM2S often in real-time on the comparison pages.
What if I can't find stock of 6VM2S?
You can fill out our help required form which you can use to request a quote for 6VM2S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.