Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Diameter | 1.187" |
---|---|
Height | 2.75" |
Power Dissipation Pd | 12W |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a 6V6GTA?
Additional datasheets, footprints and schematics for 6V6GTA are listed on our Part Details page. You can also find images and similar parts to 6V6GTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6V6GTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6V6GTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6V6GTA fall under?
The 6V6GTA is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to 6V6GTA when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6V6GTA you can contact the distributor directly for product support, shipping queries etc.
Is the 6V6GTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6V6GTA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6V6GTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6V6GTA often in real-time on the comparison pages.
What if I can't find stock of 6V6GTA?
You can fill out our help required form which you can use to request a quote for 6V6GTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.