Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
ESR | 0.013ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Height | 1.9mm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current AC | 3000mA |
CAP, 47µF, 6.3V, 20%, 2917 | element14 |
Where can I find additional details, specifications and documents for a 6SXB47M?
Additional datasheets, footprints and schematics for 6SXB47M are listed on our Part Details page. You can also find images and similar parts to 6SXB47M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SXB47M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SXB47M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SXB47M fall under?
The 6SXB47M is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 6SXB47M when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SXB47M you can contact the distributor directly for product support, shipping queries etc.
Is the 6SXB47M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SXB47M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 6SXB47M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SXB47M often in real-time on the comparison pages.
What if I can't find stock of 6SXB47M?
You can fill out our help required form which you can use to request a quote for 6SXB47M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.