Status: | Unknown |
---|---|
Series: | SWZ Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
AE Capacitor Case | 2917 [7343 Metric] |
Product Range | SWZ Series |
ESR | 0.015ohm |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance | ± 20% |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Height | 1.9mm |
Ripple Current AC | 2.7A |
CAP, 150µF, 6.3V, 20%, 2917 | Farnell |
Aluminum Polymer Capacitor, 150uF, 6.3V, � 20%, 2917 [7343 Metric], SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6SWZ150MR15?
Additional datasheets, footprints and schematics for 6SWZ150MR15 are listed on our Part Details page. You can also find images and similar parts to 6SWZ150MR15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6SWZ150MR15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6SWZ150MR15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6SWZ150MR15 fall under?
The 6SWZ150MR15 is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 6SWZ150MR15 when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6SWZ150MR15 you can contact the distributor directly for product support, shipping queries etc.
Is the 6SWZ150MR15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6SWZ150MR15 have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for 6SWZ150MR15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6SWZ150MR15 often in real-time on the comparison pages.
What if I can't find stock of 6SWZ150MR15?
You can fill out our help required form which you can use to request a quote for 6SWZ150MR15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.