Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.48
|
12,588
in stock
|
Buy Now |
Audio CODEC Type | Mono |
---|---|
No. of ADCs | 1 |
No. of DACs | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | VQFN |
No. of Pins | 32Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 6Channels |
ADC / DAC Resolution | 32bit |
ADCs / DACs Signal to Noise Ratio | 92dB |
IC Interface Type | I2C I2S |
Supply Voltage Range | 2.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Low-Power 96kHz Mono Audio Codec | Texas Instruments |
Where can I find additional details, specifications and documents for a 6PAIC3109TRHBRQ1?
Additional datasheets, footprints and schematics for 6PAIC3109TRHBRQ1 are listed on our Part Details page. You can also find images and similar parts to 6PAIC3109TRHBRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6PAIC3109TRHBRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6PAIC3109TRHBRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6PAIC3109TRHBRQ1 fall under?
The 6PAIC3109TRHBRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to 6PAIC3109TRHBRQ1 when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6PAIC3109TRHBRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6PAIC3109TRHBRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6PAIC3109TRHBRQ1 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for 6PAIC3109TRHBRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6PAIC3109TRHBRQ1 often in real-time on the comparison pages.
What if I can't find stock of 6PAIC3109TRHBRQ1?
You can fill out our help required form which you can use to request a quote for 6PAIC3109TRHBRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.