Status: | Unknown |
---|---|
Series: | SZN Series |
RoHS: | Unknown |
Product Range | SZN Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 1.5mm |
For Use With | SZN Series Crimp Socket Contacts |
SVHC | No SVHC (17-Dec-2015) |
SZN 1.5mm pitch housing 6 way | RS |
Where can I find additional details, specifications and documents for a 6P-SZN?
Additional datasheets, footprints and schematics for 6P-SZN are listed on our Part Details page. You can also find images and similar parts to 6P-SZN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6P-SZN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6P-SZN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6P-SZN fall under?
The 6P-SZN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6P-SZN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6P-SZN you can contact the distributor directly for product support, shipping queries etc.
Is the 6P-SZN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6P-SZN have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 6P-SZN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6P-SZN often in real-time on the comparison pages.
What if I can't find stock of 6P-SZN?
You can fill out our help required form which you can use to request a quote for 6P-SZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.