Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.69
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 10mA |
Isolation Voltage | 1.5kV |
CTR Min | 200% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Input Current | 5mA |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Optocoupler, Darlington, 1.5Kv, Dip-4 | Newark Electronics |
Optocoupler DC-IN 4-CH Darlington With Base DC-OUT 16-Pin CDIP | EBV Elektronik |
Where can I find additional details, specifications and documents for a 6N140A?
Additional datasheets, footprints and schematics for 6N140A are listed on our Part Details page. You can also find images and similar parts to 6N140A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N140A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N140A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N140A fall under?
The 6N140A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N140A when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N140A you can contact the distributor directly for product support, shipping queries etc.
Is the 6N140A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N140A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for 6N140A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N140A often in real-time on the comparison pages.
What if I can't find stock of 6N140A?
You can fill out our help required form which you can use to request a quote for 6N140A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.