Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
2,702
in stock
|
Buy Now | |
element14
from US$0.78
|
2,702
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
594
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.01
|
338
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 3.75kV |
CTR Min | 400% |
Collector Emitter Voltage V(br)ceo | 18V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA DIN EN IEC |
Approval Category | UL Recognised |
CMR | 1000V/µs |
Current Ic Continuous a Max | 0.5mA |
Current If CTR | 1.6mA |
Current Transfer Ratio Max | 2600% |
Current Transfer Ratio Min | 500% |
Current Transfer Ratio Typ | 1600% |
External Depth | 6.35mm |
External Length / Height | 3.56mm |
External Width | 9.65mm |
Input Current | 12mA |
Lead Spacing | 2.54mm |
Nom Voltage Vol | 0.1V |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 18V |
Propagation Time H-L | 0.2µs |
Propagation Time L-H | 2µs |
Row Pitch | 7.62mm |
Supply Voltage Max | 18VDC |
Supply Voltage Min | 4.5VDC |
Test Voltage | 2500V |
Voltage Vcc | 18V |
OPTOCOUPLER, SMD, DARLINGTON O/P | element14 |
Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Tube | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Darlington, 3.75Kv, Smdip-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6N139-300E?
Additional datasheets, footprints and schematics for 6N139-300E are listed on our Part Details page. You can also find images and similar parts to 6N139-300E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N139-300E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N139-300E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N139-300E fall under?
The 6N139-300E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N139-300E when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N139-300E you can contact the distributor directly for product support, shipping queries etc.
Is the 6N139-300E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N139-300E have stock available?
Authorised distributors including element14, Farnell, Avnet America, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for 6N139-300E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N139-300E often in real-time on the comparison pages.
What if I can't find stock of 6N139-300E?
You can fill out our help required form which you can use to request a quote for 6N139-300E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.