Status: | Active |
---|---|
Series: | 6N137M |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.70
|
34,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
1,673
in stock
|
Buy Now | |
Farnell
from US$0.82
|
1,557
in stock
|
Buy Now | |
element14
from US$0.90
|
1,482
in stock
|
Buy Now | |
RS
from US$0.66
|
1,330
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
991
in stock
|
Buy Now | |
Distrelec
from US$1.41
|
960
in stock
|
Buy Now | |
Avnet Asia
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very high speed – 10 MBit/s |
Superior CMR – 10 kV/µs |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output |
Wired OR-open collector |
U.L. recognized (File # E90700, Vol. 2) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | 6N137M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 13 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
Single Channel 7 V 5000 Vrms Surface Mount Transistor Optocoupler - DIP-8 | Future Electronics |
Opto Coupler, Logic Gate O/P, 5Kv, Smd-8 | Newark Electronics |
OPTO CPLR, LOGIC GATE O/P, 5KV, SMD-8 | Farnell |
10MBit/s Transistor Optocoupler DIP SMD8 | RS |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP SMD White T/R | Avnet America |
Optocoupler | Transfer Multisort Elektronik |
onsemi Optocoupler, Logic, Channels - 1, 5kV, DIP-8 | Distrelec |
Where can I find additional details, specifications and documents for a 6N137SDM?
Additional datasheets, footprints and schematics for 6N137SDM are listed on our Part Details page. You can also find images and similar parts to 6N137SDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137SDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137SDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137SDM fall under?
The 6N137SDM is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137SDM when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137SDM you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137SDM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 6N137SDM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for 6N137SDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137SDM often in real-time on the comparison pages.
What if I can't find stock of 6N137SDM?
You can fill out our help required form which you can use to request a quote for 6N137SDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.