Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Isolation Voltage | 2.5kV |
Data Rate | 10Mbps |
Packaging | Cut Tape |
Product Range | - |
Data Rate Max | 10Mbps |
OPTOCOUPLER, LOGIC O-P, REEL(1000) | Farnell |
Where can I find additional details, specifications and documents for a 6N137SD?
Additional datasheets, footprints and schematics for 6N137SD are listed on our Part Details page. You can also find images and similar parts to 6N137SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137SD fall under?
The 6N137SD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137SD when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137SD you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N137SD have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 6N137SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137SD often in real-time on the comparison pages.
What if I can't find stock of 6N137SD?
You can fill out our help required form which you can use to request a quote for 6N137SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.