Status: | Active |
---|---|
Series: | 6N137M |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.75
|
805
in stock
|
Buy Now | |
element14
from US$0.81
|
32,772
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
32,763
in stock
|
Buy Now | |
Farnell
from US$0.76
|
32,748
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
22,500
in stock
|
Buy Now | |
Distrelec
from US$1.13
|
740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
616
in stock
|
Buy Now | |
Avnet Silica
-
|
14,000
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very high speed – 10 MBit/s |
Superior CMR – 10 kV/µs |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output |
Wired OR-open collector |
U.L. recognized (File # E90700, Vol. 2) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | 6N137M |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 13 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
OPTOCOUPLER, DIGITAL, 5KV, DIP-8 | element14 |
Optocoupler, Digital, 5Kv, Dip-8 | Newark Electronics |
6N137M Series 7 V 5000 Vrms 10 Mb/sec High Speed Logic Gate Optocoupler - DIP-8 | Future Electronics |
IC, Fairchild, 6N137M | RS |
onsemi Optocoupler, Logic, Channels - 1, 5kV, DIP-8 | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin PDIP White Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a 6N137M?
Additional datasheets, footprints and schematics for 6N137M are listed on our Part Details page. You can also find images and similar parts to 6N137M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137M fall under?
The 6N137M is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137M when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137M you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 6N137M have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for 6N137M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137M often in real-time on the comparison pages.
What if I can't find stock of 6N137M?
You can fill out our help required form which you can use to request a quote for 6N137M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.