Status: | Unknown |
---|---|
Series: | 6N137A |
RoHS: | Compliant |
The 6N137A is single channel 10 MBd optocouplers utilizing a high efficient input LED coupled to a very high speed integrated photo-detector logic gate with a strobable output. This detector features an open collector. The internal shield provides a. |
CMR performance of 1 kV/µs |
High speed: 10 MBd typical |
Applications |
---|
Microprocessor system interface |
PLC, ATE input/output isolation |
Computer peripheral interface |
Application Notes |
---|
Application Note 06 |
Application Note 05 |
Application Note 04 |
Datasheet |
---|
6N137A |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Optocoupler, Logic Gate O/P, 5Kv, Smd-8, Full Reel | Newark Electronics |
Optocoupler, High Speed, Single Channel, 8-pin SMD, T/R | Avnet America |
Where can I find additional details, specifications and documents for a 6N137A-X017T?
Additional datasheets, footprints and schematics for 6N137A-X017T are listed on our Part Details page. You can also find images and similar parts to 6N137A-X017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137A-X017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137A-X017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137A-X017T fall under?
The 6N137A-X017T is listed under Optoelectronics & Displays > Optocouplers > Digital Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137A-X017T when available in the Digital Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137A-X017T you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137A-X017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 6N137A-X017T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and EBV Elektronik have stock available or on a lead time for 6N137A-X017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137A-X017T often in real-time on the comparison pages.
What if I can't find stock of 6N137A-X017T?
You can fill out our help required form which you can use to request a quote for 6N137A-X017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.