Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | Surface Mount DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CMR | 10000V/µs |
Input Current | 15mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Logic Gate |
Output Voltage | 7V |
OPTOCOUPLER, LOGIC O/P | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin DIP SMD | Avnet America |
Where can I find additional details, specifications and documents for a 6N137.S?
Additional datasheets, footprints and schematics for 6N137.S are listed on our Part Details page. You can also find images and similar parts to 6N137.S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N137.S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N137.S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N137.S fall under?
The 6N137.S is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N137.S when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N137.S you can contact the distributor directly for product support, shipping queries etc.
Is the 6N137.S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6N137.S have stock available?
Authorised distributors including Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 6N137.S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N137.S often in real-time on the comparison pages.
What if I can't find stock of 6N137.S?
You can fill out our help required form which you can use to request a quote for 6N137.S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.