Status: | Active |
---|---|
Series: | 6N136M |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
210
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
3,357
in stock
|
Buy Now | |
element14
from US$0.81
|
3,357
in stock
|
Buy Now | |
Farnell
from US$0.77
|
3,357
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High Speed –1 MBit/s |
Dual-Channel: HCPL2530M, HCPL2531M |
CTR Guaranteed 0°C to 70°C |
No Base Connection for Improved Noise Immunity (HCPL4503M) |
Superior CMR of 15,000 V/µs Minimum (HCPL4503M) |
Safety and Regulatory Approvals - UL1577, 5,000 VACRMS for 1 Minute - DIN EN/IEC60747-5-5 |
Applications |
---|
Line Receivers |
Output Interface to CMOS-LSTTL-TTL |
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Pulse Transformer Replacement |
Wide Bandwidth Analog Coupling |
Industrial Motor |
Description | 6N136M |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | 4.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 19 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.15 |
ICCL (Max) (mA) | 0.15 |
ton (Max) (µs) | 0.45 |
toff (Max) (µs) | 0.3 |
CMR (Typ) (kV/µs) | 10 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
6N136M Series Single Channel 20 V 5000 Vrms Transistor Optocoupler - DIP-8 | Future Electronics |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler | Transfer Multisort Elektronik |
Hi-Speed Transistor Optocoupler DIP SMD8 | RS |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD White T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a 6N136SDM?
Additional datasheets, footprints and schematics for 6N136SDM are listed on our Part Details page. You can also find images and similar parts to 6N136SDM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N136SDM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N136SDM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N136SDM fall under?
The 6N136SDM is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N136SDM when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N136SDM you can contact the distributor directly for product support, shipping queries etc.
Is the 6N136SDM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 6N136SDM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 6N136SDM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N136SDM often in real-time on the comparison pages.
What if I can't find stock of 6N136SDM?
You can fill out our help required form which you can use to request a quote for 6N136SDM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.