Status: | Unknown |
---|---|
Series: | 6N135, 6N136 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
900
in stock
|
Buy Now | |
element14
from US$0.71
|
5,031
in stock
|
Buy Now | |
Farnell
from US$0.66
|
5,031
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
3,826
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
3,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
2,687
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
2,407
in stock
|
Buy Now | |
CoreStaff
from US$0.40
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
1,389
in stock
|
Buy Now | |
Micros
from US$0.34
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
213
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
140
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Isolation test voltages: 5300 VRMS |
TTL compatible |
High bit rates: 1 Mbit/s |
Agency Certificates and Approvals (*.pdf) |
---|
CQC Certificate 13001088690 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 40010622 |
Datasheet |
---|
6N135, 6N136 |
General Information |
---|
Conventions used in Presenting Technical Data |
General Description |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS | element14 |
6N136 Series Single Channel 15 V 5300 Vrms Transistor Optocoupler - DIP-8 | Future Electronics |
Vishay Optocoupler DIP-8 | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, High Speed, DIP-8, -55 C, 100 C, -1.7 mV/C (Typ.), 5.0 V (Min) | Vishay / Small Signal & Opto Products (SSP) 6N136 | RS Americas |
Optocoupler 1MBd Transistor, Base PDIP8 | RS |
Optocoupler, Transistor, 5300Vrms | Newark Electronics |
Application scope: Communication interface, PLC, Measurement instrumentation, BVS=2500Vrms(min)@t=60s, UL approved | EBV Elektronik |
HIGHSPEED COUPLER 1MBD >19% | Rutronik |
OPTOCPLR 8PIN SNGL 35% CTR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 2.5kV |
CTR Min | 19% |
Collector Emitter Voltage V(br)ceo | 20V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | UL |
Baud Rate Bits per Second | 1Mbps |
Continuous Collector Current Ic Max | 200mA |
Current Ic Continuous a Max | 200mA |
Current If CTR | 16mA |
Current Transfer Ratio Min | 19% |
Current Transfer Ratio Typ | 19% |
Input Current | 16mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 20V |
Propagation Time H-L | 0.45µs |
Propagation Time L-H | 0.3µs |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 6N136?
Additional datasheets, footprints and schematics for 6N136 are listed on our Part Details page. You can also find images and similar parts to 6N136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N136 fall under?
The 6N136 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N136 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N136 you can contact the distributor directly for product support, shipping queries etc.
Is the 6N136 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 6N136 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 6N136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N136 often in real-time on the comparison pages.
What if I can't find stock of 6N136?
You can fill out our help required form which you can use to request a quote for 6N136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.