Status: | Unknown |
---|---|
Series: | 6N135, 6N136 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
440
in stock
|
Buy Now | |
element14
from US$0.69
|
2,615
in stock
|
Buy Now | |
Farnell
from US$0.65
|
2,615
in stock
|
Buy Now | |
CoreStaff
from US$0.40
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
1,950
in stock
|
Buy Now | |
Micros
from US$0.44
|
1,080
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
475
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
472
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
4
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,700
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now |
Isolation test voltages: 5300 VRMS |
TTL compatible |
High bit rates: 1 Mbit/s |
Agency Certificates and Approvals (*.pdf) |
---|
CQC Certificate 13001088690 |
UL Online Certifications Directory FPQU8.E52744 |
UL Online Certifications Directory FPQU2.E52744 |
CSA 93751 |
VDE Certificate 40010622 |
Datasheet |
---|
6N135, 6N136 |
General Information |
---|
Conventions used in Presenting Technical Data |
General Description |
Instructions |
---|
Handling Instructions |
Assembly Instructions |
Markings |
---|
Standard Marking |
Option Information |
---|
Option Information |
Packaging Information |
---|
Packaging, Tape and Reel Information |
Quality Info |
---|
Quality Information |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
OPTOCOUPLER, PHOTOTRANS, 5.3KV, DIP-8 | element14 |
6N135 Series Single Channel 15 V 5300 Vrms Transistor Optocoupler - DIP-8 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler 1MBd Transistor, Base PDIP8 | RS |
Optocoupler, Transistor, 5.3Kv, Dip-8 | Newark Electronics |
OPTOCPLR 8PIN SNGL 16% CTR | TTI Europe |
Where can I find additional details, specifications and documents for a 6N135?
Additional datasheets, footprints and schematics for 6N135 are listed on our Part Details page. You can also find images and similar parts to 6N135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6N135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6N135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6N135 fall under?
The 6N135 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to 6N135 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6N135 you can contact the distributor directly for product support, shipping queries etc.
Is the 6N135 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 6N135 have stock available?
Authorised distributors including element14, Farnell, CoreStaff, Future Electronics and Micros have stock available or on a lead time for 6N135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6N135 often in real-time on the comparison pages.
What if I can't find stock of 6N135?
You can fill out our help required form which you can use to request a quote for 6N135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.