Status: | Unknown |
---|---|
Series: | IGBT Module X Series |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Voltage Rating (Vces / Vdss) | 600V |
Current Rating (Ic / Id) | 35A |
Isolation Voltage | 1500Vrms |
IPM Case Style | DIP |
IPM Series | 6MBP15XS |
Product Range | IGBT Module X Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 6MBP35XSF-060-50?
Additional datasheets, footprints and schematics for 6MBP35XSF-060-50 are listed on our Part Details page. You can also find images and similar parts to 6MBP35XSF-060-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6MBP35XSF-060-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6MBP35XSF-060-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6MBP35XSF-060-50 fall under?
The 6MBP35XSF-060-50 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 6MBP35XSF-060-50 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6MBP35XSF-060-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 6MBP35XSF-060-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6MBP35XSF-060-50 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 6MBP35XSF-060-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6MBP35XSF-060-50 often in real-time on the comparison pages.
What if I can't find stock of 6MBP35XSF-060-50?
You can fill out our help required form which you can use to request a quote for 6MBP35XSF-060-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.