Limit Switch Actuator | Side Rotary Roller |
---|---|
Contact Configuration | SPDT-1NO SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 0.34N-m |
Product Range | - |
Enclosed Switch, Side Rotary WITH YOKE STYLE Lever, STEEL Rollers, DPDT | Honeywell 6LS1 | RS Americas |
Switch, Limit | Carlton-Bates |
Switch, Enclosed, SIDE Rotary WITH YOKE | RS |
Limit Switch, Side Rotary Roller, Spdt | Newark Electronics |
Limit Switches 1NC 1NO SPDT Side Rotary | Sager |
Where can I find additional details, specifications and documents for a 6LS1?
Additional datasheets, footprints and schematics for 6LS1 are listed on our Part Details page. You can also find images and similar parts to 6LS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6LS1 fall under?
The 6LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 6LS1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6LS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6LS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6LS1 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, RS, Newark Electronics and Sager have stock available or on a lead time for 6LS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6LS1 often in real-time on the comparison pages.
What if I can't find stock of 6LS1?
You can fill out our help required form which you can use to request a quote for 6LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.