Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Diameter | 1.562" |
---|---|
Height | 3.687" |
Power Dissipation Pd | 30W |
Electron Tube | Newark Electronics |
Where can I find additional details, specifications and documents for a 6L6GC?
Additional datasheets, footprints and schematics for 6L6GC are listed on our Part Details page. You can also find images and similar parts to 6L6GC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6L6GC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6L6GC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6L6GC fall under?
The 6L6GC is listed under Semiconductors - Discretes > Electron Tubes.
Can I view similar or alternative parts?
You can view similar parts to 6L6GC when available in the Electron Tubes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6L6GC you can contact the distributor directly for product support, shipping queries etc.
Is the 6L6GC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6L6GC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6L6GC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6L6GC often in real-time on the comparison pages.
What if I can't find stock of 6L6GC?
You can fill out our help required form which you can use to request a quote for 6L6GC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.