Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.85
|
No stock
|
Buy Now |
No. of Outlets | 6Outlets |
---|---|
Outlet Type | UK |
Current Rating | - |
Supply Voltage V AC | 240V |
Plug Type | UK |
Cable Length | 5m |
Product Range | - |
Approval Category | BS 1363/A |
Cable Assembly Type | Mains |
Cable Length - Imperial | 16ft |
Cable Length - Metric | 5m |
Colour | White |
Connector Colour | White |
Connector Type A | Mains Plug UK |
Connector Type B | Mains Socket UK x 6 |
Fuse Current | 13A |
Jacket Colour | White |
Lead Length | 5m |
No. of Outputs | 6Outputs |
Power Cord Connector A | Mains Plug UK |
Power Cord Connector B | Mains Socket UK x 6 |
Voltage Rating | 240V |
Voltage Rating VAC | 240V |
EXTENSION LEAD, SWITCHED/FUSED, 5M | Farnell |
Where can I find additional details, specifications and documents for a 6GSSW5M?
Additional datasheets, footprints and schematics for 6GSSW5M are listed on our Part Details page. You can also find images and similar parts to 6GSSW5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6GSSW5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6GSSW5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6GSSW5M fall under?
The 6GSSW5M is listed under Electrical > Power Outlet Strips.
Can I view similar or alternative parts?
You can view similar parts to 6GSSW5M when available in the Power Outlet Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6GSSW5M you can contact the distributor directly for product support, shipping queries etc.
Is the 6GSSW5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6GSSW5M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6GSSW5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6GSSW5M often in real-time on the comparison pages.
What if I can't find stock of 6GSSW5M?
You can fill out our help required form which you can use to request a quote for 6GSSW5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.