Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$181.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$247.91
|
51
in stock
|
Buy Now | |
RS Americas
from US$227.06
|
12
in stock
|
Buy Now | |
Distrelec
from US$181.64
|
10
in stock
|
Buy Now | |
Conrad
from US$240.96
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$193.05
|
2
in stock
|
Buy Now | |
element14
from US$244.76
|
-
|
Buy Now | |
Farnell
from US$247.91
|
-
|
Buy Now |
Current Rating | 70mA |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Switch Module CSM 1277 for S7-1200 | RS |
Compact Switch Module Csm 1277 Connection Simatic S7-1200 | Siemens 6GK72771AA100AA0 | RS Americas |
Siemens Compact Switch Module Csm 1277 | Distrelec |
· For connection of a SIMATIC S7-1200 to an Industrial Ethernet network in line, tree or star structure· Up to three additional participants can be connected· Simple, space-saving installation on the SIMATIC S7-1200-Monorail• cost affordable solution for the realization of small, local Ethernet networks Robust, industry-loops with RJ45 connectors Simple and quick status indication via LED on the device | Conrad |
Module: switch Ethernet | Transfer Multisort Elektronik |
COMPACT SWITCH MODULE, 10/100MBPS, 24VDC | element14 |
Where can I find additional details, specifications and documents for a 6GK7277-1AA10-0AA0?
Additional datasheets, footprints and schematics for 6GK7277-1AA10-0AA0 are listed on our Part Details page. You can also find images and similar parts to 6GK7277-1AA10-0AA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6GK7277-1AA10-0AA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6GK7277-1AA10-0AA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6GK7277-1AA10-0AA0 fall under?
The 6GK7277-1AA10-0AA0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6GK7277-1AA10-0AA0 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6GK7277-1AA10-0AA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6GK7277-1AA10-0AA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6GK7277-1AA10-0AA0 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 6GK7277-1AA10-0AA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6GK7277-1AA10-0AA0 often in real-time on the comparison pages.
What if I can't find stock of 6GK7277-1AA10-0AA0?
You can fill out our help required form which you can use to request a quote for 6GK7277-1AA10-0AA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.