Status: | Unknown |
---|---|
Series: | SIMATIC S7-200 |
RoHS: | Unknown |
Connector Type A | RS232 |
---|---|
Connector Type B | RS485 |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | Black |
Product Range | SIMATIC S7-200 |
SVHC | No SVHC (12-Jan-2017) |
Cable Assembly Type | Computer |
Computer Connector A | RS232 |
Computer Connector B | RS485 |
RS232/PPI interconnection cable | Siemens 6ES79013CB300XA0 | RS Americas |
CABLE, MULTIMASTER S7-200, 5M | element14 |
Computer Cable, Mpi, 16.4Ft, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a 6ES7 901-3CB30-0XA0?
Additional datasheets, footprints and schematics for 6ES7 901-3CB30-0XA0 are listed on our Part Details page. You can also find images and similar parts to 6ES7 901-3CB30-0XA0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6ES7 901-3CB30-0XA0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6ES7 901-3CB30-0XA0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6ES7 901-3CB30-0XA0 fall under?
The 6ES7 901-3CB30-0XA0 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 6ES7 901-3CB30-0XA0 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6ES7 901-3CB30-0XA0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6ES7 901-3CB30-0XA0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6ES7 901-3CB30-0XA0 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 6ES7 901-3CB30-0XA0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6ES7 901-3CB30-0XA0 often in real-time on the comparison pages.
What if I can't find stock of 6ES7 901-3CB30-0XA0?
You can fill out our help required form which you can use to request a quote for 6ES7 901-3CB30-0XA0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.