6EP3436-8SB00-0AY0 Batteries & Power Supplies by Siemens

POWER SUPPLY AC-DC 24V 20A

Status: Unknown
Series: SITOP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$271.81

Distributor Stock
Logo for Farnell
Farnell
from US$274.89
No stock
Buy Now
Logo for RS
RS
from US$344.53
119
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$434.57
101
in stock
Buy Now
Logo for Conrad
Conrad
from US$281.38
37
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$271.81
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$570.99
-
Buy Now
Logo for element14
element14
from US$491.79
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 480W
Output Voltage - Output 1 24V
Output Current - Output 1 20A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 320V AC to 575V AC
Power Supply Output Type Adjustable Fixed
Product Range SITOP Series
SVHC No SVHC (07-Jul-2017)
Input Voltage AC Max 575V
Input Voltage AC Min 320V

Alternative Descriptions

SitopPSU8200 24V/20A Stabilised P.Supply | RS
Power Supply, 3 phase, 400to500V In, AC-DC, 24V, 20A Out, Din Rail Mount, UL CSA | Siemens 6EP34368SB000AY0 | RS Americas
The 3-phase base unit with 20 A, has been innovated and is only 70 mm wide for the most compact tests in this performance . An indication contact for evaluating the operational status is now built and the input voltage area was expanded to 320 - 575 Vac. With up to 93 effectiveness of the regulated power supply SITOP PSU300M 24V/20A is extremely efficient and the development of heat in the switchboard and is correspondingly low. The Extra Power with 1.5-fold nominal current for 5 seconds allows easy switching of loads with high inrush current. The advantages at a glance:· Regulated power supply for the highest demands· Power Boost with 3-fold nominal current· 3 LED-displays to indicate the charging status· Selectable short-circuit behaviour: automatic restart or protective cut-off· · Parallel connection possible for increased power· Place saving with a width of only 70 mm, no lateral installation gaps necessary· Wide-range input 3 AC 320 to 575 V for different mains voltages and for balancing voltage fluctuations· 1.5-fold extra power for switching-on consumers with high switch-on current· Up to 93% degree of efficiency· Integrated signal contact "DC 24 V o.k." | Conrad
Power supply: switched-mode | Transfer Multisort Elektronik
Power Supply, Ac-Dc, 24V, 20A | Newark Electronics
POWER SUPPLY, AC-DC, 24V, 20A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6EP3436-8SB00-0AY0?

Additional datasheets, footprints and schematics for 6EP3436-8SB00-0AY0 are listed on our Part Details page. You can also find images and similar parts to 6EP3436-8SB00-0AY0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6EP3436-8SB00-0AY0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP3436-8SB00-0AY0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6EP3436-8SB00-0AY0 fall under?

The 6EP3436-8SB00-0AY0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 6EP3436-8SB00-0AY0 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP3436-8SB00-0AY0 you can contact the distributor directly for product support, shipping queries etc.

Is the 6EP3436-8SB00-0AY0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6EP3436-8SB00-0AY0 have stock available?

Authorised distributors including RS, RS Americas, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 6EP3436-8SB00-0AY0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6EP3436-8SB00-0AY0 often in real-time on the comparison pages.

What if I can't find stock of 6EP3436-8SB00-0AY0?

You can fill out our help required form which you can use to request a quote for 6EP3436-8SB00-0AY0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay