6EP3331-6SB00-0AY0 Part Information

Details for 6EP3331-6SB00-0AY0 by Siemens

Electrical & Lighting>Batteries & Power Supplies>Power Supplies

Featured Distributor

Farnell
Farnell

6EP33316SB000AY0

Buy Now
Pricing
BreakPrice
151.5000
Stock Information
Available in stock: 240
Additional stock arrives in: weeks
Details
Manufacturer: Siemens

Part Downloads

Part Specifications

No. of Outputs 1 Output
Output Power Max 31.2W
Output Voltage - Output 1 24V
Output Current - Output 1 1.3A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 85V AC to 264V AC
Power Supply Output Type Adjustable Fixed
Product Range LOGO!POWER Series
SVHC No SVHC (07-Jul-2017)
Input Voltage AC Max 264V
Input Voltage AC Min 85V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6EP3331-6SB00-0AY0?

Additional datasheets, footprints and schematics for 6EP3331-6SB00-0AY0 are listed in our Part Details tab. You can also find the 6EP3331-6SB00-0AY0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6EP3331-6SB00-0AY0 in the Pricing & Inventory tab next to part details. You can view 6EP3331-6SB00-0AY0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6EP3331-6SB00-0AY0 fall under?

The 6EP3331-6SB00-0AY0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 6EP3331-6SB00-0AY0 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP3331-6SB00-0AY0 you can contact the distributor directly for product support, shipping queries etc.

Is the 6EP3331-6SB00-0AY0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 6EP3331-6SB00-0AY0 have stock available?

There is no stock from authorised distributors for 6EP3331-6SB00-0AY0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6EP3331-6SB00-0AY0 often in real-time on the comparison pages.

What if I can't find stock of 6EP3331-6SB00-0AY0?

You can fill out our help required form which you can use to request a quote for 6EP3331-6SB00-0AY0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6EP3331-6SB00-0AY0

Loading...
Loading Results for 6EP3331-6SB00-0AY0
We use cookies to improve your experience. See our privacy policy.
Okay