Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.01
Current Rating | 3A |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Power Supply Unit |
External Depth | 72mm |
External Width | 72mm |
For Use With | Distribution Boards |
Length | 80mm |
Voltage Rating | 24VDC |
Selectivity module SITOP PSE200U 4x3A | RS |
Selectivity and fast fault locating in 24 V feedersThe SITOP PSE200U, SITOP select and SITOP SEL1200/-1400 selectivity modules are the optimal supplement for all 24 V power supplies, in order to split and monitor the load current on several current branches. Overload and short circuit in one or more branches are reliably detected and signaled.Short term current peaks, for example through a high inrush current, the electronics to, feeders with longer overload switches you dead. This is ensured even on high-impedance cables and with "creeping" short circuits. Here are circuit breakers not or too late for triggering, even if the power supply could provide the necessary triggering current. The intact feeders supply the SITOP expansion module with 24 V without interruption and reaction and thus avoid a total failure of the system.Application areaof the selectivity module is used in conjunction with 24 V power supplies to divide the load current into several current branches and to monitor the individual partial currents. Faults in individual branches caused by overload or short circuit are detected and selectively switched off, so that further load current paths remain unaffected by the fault. This ensures fast fault diagnosis and minimizes downtimes.This text is machine translated. | Conrad |
Siemens Selectivity Module 80mm DIN Rail Mount | Distrelec |
Selectivity Module, AC-DC, 24V, 3A, 24V In, Din Rail, common alarm signal | Siemens 6EP19612BA11 | RS Americas |
Power supply: switched-mode | Transfer Multisort Elektronik |
MODULE, SITOP, 4CH, 0.5A TO 3A | Farnell |
Where can I find additional details, specifications and documents for a 6EP1961-2BA11?
Additional datasheets, footprints and schematics for 6EP1961-2BA11 are listed on our Part Details page. You can also find images and similar parts to 6EP1961-2BA11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1961-2BA11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1961-2BA11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1961-2BA11 fall under?
The 6EP1961-2BA11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 6EP1961-2BA11 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1961-2BA11 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1961-2BA11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1961-2BA11 have stock available?
Authorised distributors including RS, Conrad, Distrelec, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 6EP1961-2BA11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1961-2BA11 often in real-time on the comparison pages.
What if I can't find stock of 6EP1961-2BA11?
You can fill out our help required form which you can use to request a quote for 6EP1961-2BA11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.