Status: | Unknown |
---|---|
Series: | SITOP Series |
RoHS: | Unknown |
Input Voltage DC | 24V |
---|---|
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | SITOP Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CE cULus |
Efficiency | 97% |
External Depth | 125mm |
External Length / Height | 125mm |
External Width | 102mm |
Height | 125mm |
IP Rating | IP20 |
Input Current | 1.1A |
Input Frequency | 50Hz |
Input Voltage DC Max | 27VDC |
Length | 125mm |
No. of Outlets | 1Outlets |
No. of Outputs | 1Outputs |
Operating Temperature Max | 60°C |
Operating Temperature Min | 0°C |
Output Current | 40A |
Power Rating | 960W |
Power Supply Output Type | Fixed |
Power Supply Type | DIN Rail |
Supply Voltage | 24V |
Supply Voltage Typ | 24V DC |
Weight | 1.1kg |
Width | 70mm |
SITOP switchmode 24Vdc UPS,40A | RS |
DC UPS Power Supply, 24V, 40A, 22 to 29V DC In, Din Rail Mount, | Siemens 6EP19312FC21 | RS Americas |
Longer power outages are bridged completely without interruption when you combine a DC-UPS module with at least one battery module and a Sitop power supply! | Conrad |
Siemens UPS Control Unit, , DIN Rail Mount, 960W, 24V, 1x Screw Terminal | Distrelec |
Uninterruptible Power Supply (Ups), Usb, 1, 24 V, 125 Mm Rohs Compliant: Yes |Siemens 6EP1931-2FC21 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6EP1931-2FC21?
Additional datasheets, footprints and schematics for 6EP1931-2FC21 are listed on our Part Details page. You can also find images and similar parts to 6EP1931-2FC21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6EP1931-2FC21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6EP1931-2FC21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6EP1931-2FC21 fall under?
The 6EP1931-2FC21 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 6EP1931-2FC21 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1931-2FC21 you can contact the distributor directly for product support, shipping queries etc.
Is the 6EP1931-2FC21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6EP1931-2FC21 have stock available?
Authorised distributors including RS, RS Americas, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for 6EP1931-2FC21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6EP1931-2FC21 often in real-time on the comparison pages.
What if I can't find stock of 6EP1931-2FC21?
You can fill out our help required form which you can use to request a quote for 6EP1931-2FC21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.