6EP1331-5BA10 Part Information

Details for 6EP1331-5BA10 by Siemens

Electrical & Lighting>Batteries & Power Supplies>Power Supplies

Part Downloads

Part Specifications

No. of Outputs 1 Output, 1Outputs
Output Power Max 30W
Output Voltage - Output 1 24VDC
Output Current - Output 1 1.3A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Output Voltage - Output 4 -
Current Output 4 -
Input Voltage VAC 85V AC to 264V AC
Power Supply Output Type Fixed
Product Range -
SVHC No SVHC (12-Jan-2017)
Accessory Type Power Supply Unit
Current Rating 1.3A
External Depth 100mm
External Width 30mm
For Use With Distribution Boards
Input Voltage AC Max 264VAC
Input Voltage AC Min 85VAC
Length 80mm
Voltage Rating 24VDC
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6EP1331-5BA10?

Additional datasheets, footprints and schematics for 6EP1331-5BA10 are listed in our Part Details tab. You can also find the 6EP1331-5BA10 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6EP1331-5BA10 in the Pricing & Inventory tab next to part details. You can view 6EP1331-5BA10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6EP1331-5BA10 fall under?

The 6EP1331-5BA10 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 6EP1331-5BA10 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6EP1331-5BA10 you can contact the distributor directly for product support, shipping queries etc.

Is the 6EP1331-5BA10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 6EP1331-5BA10 have stock available?

There is no stock from authorised distributors for 6EP1331-5BA10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6EP1331-5BA10 often in real-time on the comparison pages.

What if I can't find stock of 6EP1331-5BA10?

You can fill out our help required form which you can use to request a quote for 6EP1331-5BA10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6EP1331-5BA10

Loading...
Loading Results for 6EP1331-5BA10
We use cookies to improve your experience. See our privacy policy.
Okay